The Multicomp Pro Toggle Switch (part number 11M0718) is a single-pole, single-throw (SPST) switch designed for on-off operation. It has a contact rating of 20A at 125V AC and 15A at 250V AC, making it suitable for various electrical applications. The switch features a maximum contact resistance of 20mΩ and a dielectric strength of 1,500Vrms, ensuring reliable performance and safety. With an operating life of 40,000 cycles, this switch is built for durability. It operates effectively within a temperature range of -30°C to +85°C. The actuator is made of brass with a chrome plating, while the bushing is brass, nickel plated. The contacts are constructed from silver alloy, providing good conductivity. The terminals are available in different configurations, including screw, solder, and flat options, all made from brass with various plating finishes. This toggle switch is non-illuminated and is compliant with RoHS standards, making it a suitable choice for engineers looking for reliable and environmentally friendly components.
SWITCH, TOGGLE, SPST, 20A, 125V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:125V; Switch Terminals:Solder RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 11M0718 |
| Product Name | Switch, Toggle, Spst, 20A, 125V; Switch Operation Multicomp Pro |
| Switch Type | Toggle |
| Maintained Contact Switch Function | ON/OFF |
| Pole & Throw Specifications | Single Pole, Single Throw; SPST |
| Terminal Type | Solder Terminals; Solder |