multicomp PRO Switch, Pushbutton, Spdt, 1A, 120V; Product Range Multicomp Pro SPC21513

Description
SWITCH, PUSHBUTTON, SPDT, 1A, 120V; Product Range:-; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Plunger; Contact Current AC Max:3A; Contact Voltage VAC:120V; Contact Current DC Max:3A RoHS Compliant: Yes
Description
SWITCH, PUSHBUTTON, SPDT, 1A, 120V; Product Range:-; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Plunger; Contact Current AC Max:3A; Contact Voltage VAC:120V; Contact Current DC Max:3A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spdt, 1A, 120V; Product Range Multicomp Pro - 11M0709 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, 1A, 120V; Product Range Multicomp Pro
11M0709
Switch, Pushbutton, Spdt, 1A, 120V; Product Range Multicomp Pro 11M0709
SWITCH, PUSHBUTTON, SPDT, 1A, 120V; Product Range:-; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Plunger; Contact Current AC Max:3A; Contact Voltage VAC:120V; Contact Current DC Max:3A RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPDT, 1A, 120V; Product Range:-; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Plunger; Contact Current AC Max:3A; Contact Voltage VAC:120V; Contact Current DC Max:3A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 11M0709
Product Name Switch, Pushbutton, Spdt, 1A, 120V; Product Range Multicomp Pro
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-1825097-6 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function On (On)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
3 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Push Button Switches - 1739691 - RS Components, Ltd.
Specs
Actuator Specifications Flush Pushbutton; Flush
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details
3 suppliers
PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details