multicomp PRO Connector, Dc Power, Socket, 2A; Gender Multicomp Pro SPC21472

Description
CONNECTOR, DC POWER, SOCKET, 2A; Gender:Jack; Current Rating:2A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Barrel Inner Diameter:-; Barrel Outer Diameter:5.8mm RoHS Compliant: Yes
Description
CONNECTOR, DC POWER, SOCKET, 2A; Gender:Jack; Current Rating:2A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Barrel Inner Diameter:-; Barrel Outer Diameter:5.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Dc Power, Socket, 2A; Gender Multicomp Pro - 11M0667 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dc Power, Socket, 2A; Gender Multicomp Pro
11M0667
Connector, Dc Power, Socket, 2A; Gender Multicomp Pro 11M0667
CONNECTOR, DC POWER, SOCKET, 2A; Gender:Jack; Current Rating:2A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Barrel Inner Diameter:-; Barrel Outer Diameter:5.8mm RoHS Compliant: Yes

CONNECTOR, DC POWER, SOCKET, 2A; Gender:Jack; Current Rating:2A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Barrel Inner Diameter:-; Barrel Outer Diameter:5.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11M0667
Product Name Connector, Dc Power, Socket, 2A; Gender Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 37896387 - Radwell International
Specs
Geometry Straight
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Mini Receptacle - 888N-M4AF1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details