multicomp PRO Connector, Din, Plug, 5 Position; No. Of Contacts Multicomp Pro SPC21461

Description
CONNECTOR, DIN, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIN, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din, Plug, 5 Position; No. Of Contacts Multicomp Pro - 11M0656 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Plug, 5 Position; No. Of Contacts Multicomp Pro
11M0656
Connector, Din, Plug, 5 Position; No. Of Contacts Multicomp Pro 11M0656
CONNECTOR, DIN, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

CONNECTOR, DIN, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11M0656
Product Name Connector, Din, Plug, 5 Position; No. Of Contacts Multicomp Pro
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Audio Socket 6.3Mm 2P Pcb Schurter - 50H2497 - Newark, An Avnet Company
Specs
Connector Type Audio / Video
View Details