multicomp PRO Adapter, Xlr Plug To Stereo Receptacle; Product Range Multicomp Pro SPC21454

Description
ADAPTER, XLR PLUG TO STEREO RECEPTACLE; Product Range:-; Audio Video Connector A:XLR Plug; Audio Video Connector B:Stereo Plug - 6.35mm; Connector Body Material:Metal Body; Connector Mounting:Cable Mount; Connector Type:XLR RoHS Compliant: Yes
Datasheet
Description
ADAPTER, XLR PLUG TO STEREO RECEPTACLE; Product Range:-; Audio Video Connector A:XLR Plug; Audio Video Connector B:Stereo Plug - 6.35mm; Connector Body Material:Metal Body; Connector Mounting:Cable Mount; Connector Type:XLR RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Xlr Plug To Stereo Receptacle; Product Range Multicomp Pro - 11M0649 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Xlr Plug To Stereo Receptacle; Product Range Multicomp Pro
11M0649
Adapter, Xlr Plug To Stereo Receptacle; Product Range Multicomp Pro 11M0649
ADAPTER, XLR PLUG TO STEREO RECEPTACLE; Product Range:-; Audio Video Connector A:XLR Plug; Audio Video Connector B:Stereo Plug - 6.35mm; Connector Body Material:Metal Body; Connector Mounting:Cable Mount; Connector Type:XLR RoHS Compliant: Yes

ADAPTER, XLR PLUG TO STEREO RECEPTACLE; Product Range:-; Audio Video Connector A:XLR Plug; Audio Video Connector B:Stereo Plug - 6.35mm; Connector Body Material:Metal Body; Connector Mounting:Cable Mount; Connector Type:XLR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11M0649
Product Name Adapter, Xlr Plug To Stereo Receptacle; Product Range Multicomp Pro
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products