multicomp PRO Connector, Xlr, Jack, 3 Position; No. Of Contacts Multicomp Pro SPC21438

Description
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Colour:Black; Connector Type:XLR RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Colour:Black; Connector Type:XLR RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Jack, 3 Position; No. Of Contacts Multicomp Pro - 11M0633 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 3 Position; No. Of Contacts Multicomp Pro
11M0633
Connector, Xlr, Jack, 3 Position; No. Of Contacts Multicomp Pro 11M0633
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Colour:Black; Connector Type:XLR RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Colour:Black; Connector Type:XLR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11M0633
Product Name Connector, Xlr, Jack, 3 Position; No. Of Contacts Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Plug - FBS-SUB-9-GS-IB-B - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mini Receptacle - 888N-F9AE1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details