multicomp PRO Connector, Xlr, Plug, 5 Position; No. Of Contacts Multicomp Pro SPC21421

Description
CONNECTOR, XLR, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Colour:Black; Connector Type:XLR RoHS Compliant: Yes
Description
CONNECTOR, XLR, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Colour:Black; Connector Type:XLR RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Plug, 5 Position; No. Of Contacts Multicomp Pro - 11M0616 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 5 Position; No. Of Contacts Multicomp Pro
11M0616
Connector, Xlr, Plug, 5 Position; No. Of Contacts Multicomp Pro 11M0616
CONNECTOR, XLR, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Colour:Black; Connector Type:XLR RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Colour:Black; Connector Type:XLR RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11M0616
Product Name Connector, Xlr, Plug, 5 Position; No. Of Contacts Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details