multicomp PRO Connector, Xlr, Plug, 5 Position; No. Of Contacts Multicomp Pro SPC21419

Description
CONNECTOR, XLR, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:XLR; Pin Size:2.4mmRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, XLR, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:XLR; Pin Size:2.4mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Xlr, Plug, 5 Position; No. Of Contacts Multicomp Pro - 11M0614 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 5 Position; No. Of Contacts Multicomp Pro
11M0614
Connector, Xlr, Plug, 5 Position; No. Of Contacts Multicomp Pro 11M0614
CONNECTOR, XLR, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:XLR; Pin Size:2.4mmRoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:XLR; Pin Size:2.4mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11M0614
Product Name Connector, Xlr, Plug, 5 Position; No. Of Contacts Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products