multicomp PRO Connector, Phone Audio, Jack; No. Of Contacts Multicomp Pro SPC21399

Description
CONNECTOR, PHONE AUDIO, JACK; No. of Contacts:-; Gender:Jack; Pin Diameter:1/4"; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, PHONE AUDIO, JACK; No. of Contacts:-; Gender:Jack; Pin Diameter:1/4"; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Phone Audio, Jack; No. Of Contacts Multicomp Pro - 11M0594 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone Audio, Jack; No. Of Contacts Multicomp Pro
11M0594
Connector, Phone Audio, Jack; No. Of Contacts Multicomp Pro 11M0594
CONNECTOR, PHONE AUDIO, JACK; No. of Contacts:-; Gender:Jack; Pin Diameter:1/4"; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, PHONE AUDIO, JACK; No. of Contacts:-; Gender:Jack; Pin Diameter:1/4"; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11M0594
Product Name Connector, Phone Audio, Jack; No. Of Contacts Multicomp Pro
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Audio Plug 2.5Mm 2P Angled Schurter - 50H2468 - Newark, An Avnet Company
Specs
Connector Type Audio / Video
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details