multicomp PRO Connector, Phone Audio, Jack, 3 Position; No. Of Contacts Multicomp Pro SPC21395

Description
CONNECTOR, PHONE AUDIO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:1/4"; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Description
CONNECTOR, PHONE AUDIO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:1/4"; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Phone Audio, Jack, 3 Position (part number 11M0590) features three contacts and is designed for panel mounting. The contact materials include bronze for the springs and brass for the terminals, both of which are tin plated to ensure durability and conductivity. The mounting bushing and hex nut are made of nickel-plated brass, while the washer is constructed from nickel-plated steel. This connector is RoHS compliant, making it suitable for environmentally conscious projects. The dimensions and specific mounting requirements should be verified to ensure compatibility with the intended application.

Datasheet Summary
Powered by GS/AI

The Connector, Phone Audio, Jack, 3 Position (part number 11M0590) features three contacts and is designed for panel mounting. The contact materials include bronze for the springs and brass for the terminals, both of which are tin plated to ensure durability and conductivity. The mounting bushing and hex nut are made of nickel-plated brass, while the washer is constructed from nickel-plated steel. This connector is RoHS compliant, making it suitable for environmentally conscious projects. The dimensions and specific mounting requirements should be verified to ensure compatibility with the intended application.

Suppliers

Company
Product
Description
Supplier Links
Connector, Phone Audio, Jack, 3 Position; No. Of Contacts Multicomp Pro - 11M0590 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone Audio, Jack, 3 Position; No. Of Contacts Multicomp Pro
11M0590
Connector, Phone Audio, Jack, 3 Position; No. Of Contacts Multicomp Pro 11M0590
CONNECTOR, PHONE AUDIO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:1/4"; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

CONNECTOR, PHONE AUDIO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:1/4"; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11M0590
Product Name Connector, Phone Audio, Jack, 3 Position; No. Of Contacts Multicomp Pro
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Connector Housing, Blue - 1321-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 240.0 amps
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-102-855-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details