multicomp PRO Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Multicomp Pro SPC21387

Description
CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:6.35mm; Product Range:-; Pin Diameter:6.35mm RoHS Compliant: Yes
Description
CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:6.35mm; Product Range:-; Pin Diameter:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Multicomp Pro - 11M0582 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Multicomp Pro
11M0582
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Multicomp Pro 11M0582
CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:6.35mm; Product Range:-; Pin Diameter:6.35mm RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Connector Colour:-; External Diameter:6.35mm; Product Range:-; Pin Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11M0582
Product Name Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x1 Female Straight Press Fit Connector - 80320S-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm D-Sub Connector, D-Sub Precision Size 8 Socket - 110260 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details