multicomp PRO Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Multicomp Pro SPC21383

Description
CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:-; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:-; Connector Type:RCA / PhonoRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:-; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:-; Connector Type:RCA / PhonoRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Multicomp Pro - 11M0578 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Multicomp Pro
11M0578
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Multicomp Pro 11M0578
CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:-; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:-; Connector Type:RCA / PhonoRoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:-; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:-; Connector Type:RCA / PhonoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11M0578
Product Name Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 180 Housing, Green - 1381G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
3 suppliers