multicomp PRO Connector, Rca/phono, Plug; No. Of Contacts Multicomp Pro SPC21381

Description
CONNECTOR, RCA/PHONO, PLUG; No. of Contacts:-; Gender:Plug; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:3.175mm; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Description
CONNECTOR, RCA/PHONO, PLUG; No. of Contacts:-; Gender:Plug; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:3.175mm; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Plug; No. Of Contacts Multicomp Pro - 11M0576 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug; No. Of Contacts Multicomp Pro
11M0576
Connector, Rca/phono, Plug; No. Of Contacts Multicomp Pro 11M0576
CONNECTOR, RCA/PHONO, PLUG; No. of Contacts:-; Gender:Plug; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:3.175mm; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG; No. of Contacts:-; Gender:Plug; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:3.175mm; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11M0576
Product Name Connector, Rca/phono, Plug; No. Of Contacts Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 Standard Housings Brown - 1327G21 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers