multicomp PRO Connector, Rca/phono, Jack; No. Of Contacts Multicomp Pro SPC21379

Description
CONNECTOR, RCA/PHONO, JACK; No. of Contacts:-; Gender:Jack; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Red; External Diameter:-; Product Range:-; Colour:Red; Connector Type:RCA / PhonoRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCA/PHONO, JACK; No. of Contacts:-; Gender:Jack; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Red; External Diameter:-; Product Range:-; Colour:Red; Connector Type:RCA / PhonoRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Jack; No. Of Contacts Multicomp Pro - 11M0574 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack; No. Of Contacts Multicomp Pro
11M0574
Connector, Rca/phono, Jack; No. Of Contacts Multicomp Pro 11M0574
CONNECTOR, RCA/PHONO, JACK; No. of Contacts:-; Gender:Jack; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Red; External Diameter:-; Product Range:-; Colour:Red; Connector Type:RCA / PhonoRoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK; No. of Contacts:-; Gender:Jack; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Connector Colour:Red; External Diameter:-; Product Range:-; Colour:Red; Connector Type:RCA / PhonoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11M0574
Product Name Connector, Rca/phono, Jack; No. Of Contacts Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products