multicomp PRO Connector, Rca/phono, Jack; No. Of Contacts Multicomp Pro SPC21378

Description
CONNECTOR, RCA/PHONO, JACK; No. of Contacts:-; Gender:Jack; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:-; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCA/PHONO, JACK; No. of Contacts:-; Gender:Jack; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:-; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Jack; No. Of Contacts Multicomp Pro - 11M0573 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack; No. Of Contacts Multicomp Pro
11M0573
Connector, Rca/phono, Jack; No. Of Contacts Multicomp Pro 11M0573
CONNECTOR, RCA/PHONO, JACK; No. of Contacts:-; Gender:Jack; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:-; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK; No. of Contacts:-; Gender:Jack; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:-; Product Range:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11M0573
Product Name Connector, Rca/phono, Jack; No. Of Contacts Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products