multicomp PRO Connector, Dc Power, Jack, 1A; Gender Multicomp Pro SPC21373

Description
CONNECTOR, DC POWER, JACK, 1A; Gender:Jack; Current Rating:1A; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:3.8mm RoHS Compliant: Yes
Description
CONNECTOR, DC POWER, JACK, 1A; Gender:Jack; Current Rating:1A; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:3.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Dc Power, Jack, 1A; Gender Multicomp Pro - 11M0568 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dc Power, Jack, 1A; Gender Multicomp Pro
11M0568
Connector, Dc Power, Jack, 1A; Gender Multicomp Pro 11M0568
CONNECTOR, DC POWER, JACK, 1A; Gender:Jack; Current Rating:1A; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:3.8mm RoHS Compliant: Yes

CONNECTOR, DC POWER, JACK, 1A; Gender:Jack; Current Rating:1A; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:3.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11M0568
Product Name Connector, Dc Power, Jack, 1A; Gender Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products