multicomp PRO Connector, Dc Power, Jack, 300Ma; Gender Multicomp Pro SPC21372

Description
CONNECTOR, DC POWER, JACK, 300mA; Gender:Jack; Current Rating:300mA; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DC POWER, JACK, 300mA; Gender:Jack; Current Rating:300mA; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Dc Power, Jack, 300Ma; Gender Multicomp Pro - 11M0567 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dc Power, Jack, 300Ma; Gender Multicomp Pro
11M0567
Connector, Dc Power, Jack, 300Ma; Gender Multicomp Pro 11M0567
CONNECTOR, DC POWER, JACK, 300mA; Gender:Jack; Current Rating:300mA; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

CONNECTOR, DC POWER, JACK, 300mA; Gender:Jack; Current Rating:300mA; Pin Diameter:1.3mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11M0567
Product Name Connector, Dc Power, Jack, 300Ma; Gender Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Board to Board Connectors - Box Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
“N” Male to BNC Female, Adapter - SALE-9326 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details