multicomp PRO Connector, Dc Power, Jack, 5A; Gender Multicomp Pro SPC21369

Description
CONNECTOR, DC POWER, JACK, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.4mm; Colour:Black RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DC POWER, JACK, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.4mm; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Dc Power, Jack, 5A; Gender Multicomp Pro - 11M0564 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dc Power, Jack, 5A; Gender Multicomp Pro
11M0564
Connector, Dc Power, Jack, 5A; Gender Multicomp Pro 11M0564
CONNECTOR, DC POWER, JACK, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.4mm; Colour:Black RoHS Compliant: Yes

CONNECTOR, DC POWER, JACK, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.4mm; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11M0564
Product Name Connector, Dc Power, Jack, 5A; Gender Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7374 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details