multicomp PRO Connector, Dc Power, Jack, 5A; Gender Multicomp Pro SPC21368

Description
CONNECTOR, DC POWER, JACK, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.4mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DC POWER, JACK, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.4mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Dc Power, Jack, 5A; Gender Multicomp Pro - 11M0563 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dc Power, Jack, 5A; Gender Multicomp Pro
11M0563
Connector, Dc Power, Jack, 5A; Gender Multicomp Pro 11M0563
CONNECTOR, DC POWER, JACK, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.4mm; Product Range:- RoHS Compliant: Yes

CONNECTOR, DC POWER, JACK, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.4mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11M0563
Product Name Connector, Dc Power, Jack, 5A; Gender Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers