multicomp PRO Connector, Dc Power, Jack, 5A; Gender Multicomp Pro SPC21364

Description
CONNECTOR, DC POWER, JACK, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.4mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DC POWER, JACK, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Dc Power, Jack, 5A; Gender Multicomp Pro - 11M0559 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dc Power, Jack, 5A; Gender Multicomp Pro
11M0559
Connector, Dc Power, Jack, 5A; Gender Multicomp Pro 11M0559
CONNECTOR, DC POWER, JACK, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.4mm RoHS Compliant: Yes

CONNECTOR, DC POWER, JACK, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11M0559
Product Name Connector, Dc Power, Jack, 5A; Gender Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

AX8832 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details