multicomp PRO Connector, Dc Power, Plug; Gender Multicomp Pro SPC21361

Description
CONNECTOR, DC POWER, PLUG; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes
Description
CONNECTOR, DC POWER, PLUG; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, DC Power, Plug (part number 11M0556) from Multicomp Pro is designed for cable mounting and features a solder contact termination. It is constructed with a brass body that is nickel plated, ensuring durability and conductivity. The connector is compatible with leaded processes and has a single outlet. The insulation ring is made of POM plastic, while the cap and insulator are made of ABS plastic. This product is RoHS compliant, making it suitable for environmentally conscious projects. The dimensions include a barrel length of 9.5mm, an inner diameter of 2.5mm, and an outer diameter of 5.5mm.

Datasheet Summary
Powered by GS/AI

The Connector, DC Power, Plug (part number 11M0556) from Multicomp Pro is designed for cable mounting and features a solder contact termination. It is constructed with a brass body that is nickel plated, ensuring durability and conductivity. The connector is compatible with leaded processes and has a single outlet. The insulation ring is made of POM plastic, while the cap and insulator are made of ABS plastic. This product is RoHS compliant, making it suitable for environmentally conscious projects. The dimensions include a barrel length of 9.5mm, an inner diameter of 2.5mm, and an outer diameter of 5.5mm.

Suppliers

Company
Product
Description
Supplier Links
Connector, Dc Power, Plug; Gender Multicomp Pro - 11M0556 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dc Power, Plug; Gender Multicomp Pro
11M0556
Connector, Dc Power, Plug; Gender Multicomp Pro 11M0556
CONNECTOR, DC POWER, PLUG; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

CONNECTOR, DC POWER, PLUG; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11M0556
Product Name Connector, Dc Power, Plug; Gender Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1461B-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details