multicomp PRO Connector, Rca/phono, Jack; No. Of Contacts Multicomp Pro SPC21360

Description
CONNECTOR, RCA/PHONO, JACK; No. of Contacts:-; Gender:Jack; Pin Diameter:2.5mm; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCA/PHONO, JACK; No. of Contacts:-; Gender:Jack; Pin Diameter:2.5mm; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Jack; No. Of Contacts Multicomp Pro - 11M0555 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack; No. Of Contacts Multicomp Pro
11M0555
Connector, Rca/phono, Jack; No. Of Contacts Multicomp Pro 11M0555
CONNECTOR, RCA/PHONO, JACK; No. of Contacts:-; Gender:Jack; Pin Diameter:2.5mm; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Colour:Black RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK; No. of Contacts:-; Gender:Jack; Pin Diameter:2.5mm; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11M0555
Product Name Connector, Rca/phono, Jack; No. Of Contacts Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS-BK - Anderson Power Products
Specs
Mounting BusBarHardware
Current Rating 120.0 to 240.0 amps
Contact Size (AWG) 10 AWG
View Details
3 suppliers