multicomp PRO Connector, Stereo Audio, Plug, 2.5Mm, Solder; No. Of Contacts Multicomp Pro SPC21357

Description
CONNECTOR, STEREO AUDIO, PLUG, 2.5MM, SOLDER; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:-; Product Range:-; Contact Termination:Solder RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, STEREO AUDIO, PLUG, 2.5MM, SOLDER; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:-; Product Range:-; Contact Termination:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Stereo Audio, Plug, 2.5Mm, Solder; No. Of Contacts Multicomp Pro - 11M0552 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stereo Audio, Plug, 2.5Mm, Solder; No. Of Contacts Multicomp Pro
11M0552
Connector, Stereo Audio, Plug, 2.5Mm, Solder; No. Of Contacts Multicomp Pro 11M0552
CONNECTOR, STEREO AUDIO, PLUG, 2.5MM, SOLDER; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:-; Product Range:-; Contact Termination:Solder RoHS Compliant: Yes

CONNECTOR, STEREO AUDIO, PLUG, 2.5MM, SOLDER; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:-; Product Range:-; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11M0552
Product Name Connector, Stereo Audio, Plug, 2.5Mm, Solder; No. Of Contacts Multicomp Pro
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products