multicomp PRO Connector, Phone Audio, Plug; No. Of Contacts Multicomp Pro SPC21356

Description
CONNECTOR, PHONE AUDIO, PLUG; No. of Contacts:-; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Colour:Black RoHS Compliant: Yes
Description
CONNECTOR, PHONE AUDIO, PLUG; No. of Contacts:-; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Phone Audio, Plug; No. Of Contacts Multicomp Pro - 11M0551 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone Audio, Plug; No. Of Contacts Multicomp Pro
11M0551
Connector, Phone Audio, Plug; No. Of Contacts Multicomp Pro 11M0551
CONNECTOR, PHONE AUDIO, PLUG; No. of Contacts:-; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Colour:Black RoHS Compliant: Yes

CONNECTOR, PHONE AUDIO, PLUG; No. of Contacts:-; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11M0551
Product Name Connector, Phone Audio, Plug; No. Of Contacts Multicomp Pro
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products