multicomp PRO Connector, Rca/phono, Jack; No. Of Contacts Multicomp Pro SPC21339

Description
CONNECTOR, RCA/PHONO, JACK; No. of Contacts:-; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCA/PHONO, JACK; No. of Contacts:-; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Jack; No. Of Contacts Multicomp Pro - 11M0534 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack; No. Of Contacts Multicomp Pro
11M0534
Connector, Rca/phono, Jack; No. Of Contacts Multicomp Pro 11M0534
CONNECTOR, RCA/PHONO, JACK; No. of Contacts:-; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Colour:Black RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK; No. of Contacts:-; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11M0534
Product Name Connector, Rca/phono, Jack; No. Of Contacts Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-104-614-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers