multicomp PRO Connector, Rca/phono, Jack; No. Of Contacts Multicomp Pro SPC21338

Description
CONNECTOR, RCA/PHONO, JACK; No. of Contacts:-; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Colour:Black RoHS Compliant: Yes
Description
CONNECTOR, RCA/PHONO, JACK; No. of Contacts:-; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, RCA/Phono, Jack (part number 11M0533) is a 3.5mm vertical audio jack designed for PCB mounting. It features silver-plated contacts with a maximum contact resistance of 30mΩ and a minimum insulation resistance of 100MΩ at 500V DC. The dielectric strength is rated at 500V AC for one minute. Mechanical specifications include an insertion and withdrawal force ranging from 0.3 to 2kg, with an operational life of 5000 cycles. The construction materials consist of brass and phosphor bronze for the contacts, with a PBT housing and a transparent PC cover. This product is RoHS compliant and is suitable for various audio applications where reliable connectivity is required.

Datasheet Summary
Powered by GS/AI

The Connector, RCA/Phono, Jack (part number 11M0533) is a 3.5mm vertical audio jack designed for PCB mounting. It features silver-plated contacts with a maximum contact resistance of 30mΩ and a minimum insulation resistance of 100MΩ at 500V DC. The dielectric strength is rated at 500V AC for one minute. Mechanical specifications include an insertion and withdrawal force ranging from 0.3 to 2kg, with an operational life of 5000 cycles. The construction materials consist of brass and phosphor bronze for the contacts, with a PBT housing and a transparent PC cover. This product is RoHS compliant and is suitable for various audio applications where reliable connectivity is required.

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Jack; No. Of Contacts Multicomp Pro - 11M0533 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack; No. Of Contacts Multicomp Pro
11M0533
Connector, Rca/phono, Jack; No. Of Contacts Multicomp Pro 11M0533
CONNECTOR, RCA/PHONO, JACK; No. of Contacts:-; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Colour:Black RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK; No. of Contacts:-; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11M0533
Product Name Connector, Rca/phono, Jack; No. Of Contacts Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Module, Medical, 10A, 250Vac; Connector Type Schurter - 05AC7368 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details