multicomp PRO Rca Audio/video Cable, 7.5In, Black; Connector Type A Multicomp Pro SPC21335

Description
RCA AUDIO/VIDEO CABLE, 7.5IN, BLACK; Connector Type A:RCA/Phono Jack / RCA Plug; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:7.5"; Cable Length - Metric:191mm; Jacket Color:Black; Product Range:-; Cable Length:7.5" RoHS Compliant: Yes
Datasheet
Description
RCA AUDIO/VIDEO CABLE, 7.5IN, BLACK; Connector Type A:RCA/Phono Jack / RCA Plug; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:7.5"; Cable Length - Metric:191mm; Jacket Color:Black; Product Range:-; Cable Length:7.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rca Audio/video Cable, 7.5In, Black; Connector Type A Multicomp Pro - 11M0530 - Newark, An Avnet Company
Chicago, IL, United States
Rca Audio/video Cable, 7.5In, Black; Connector Type A Multicomp Pro
11M0530
Rca Audio/video Cable, 7.5In, Black; Connector Type A Multicomp Pro 11M0530
RCA AUDIO/VIDEO CABLE, 7.5IN, BLACK; Connector Type A:RCA/Phono Jack / RCA Plug; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:7.5"; Cable Length - Metric:191mm; Jacket Color:Black; Product Range:-; Cable Length:7.5" RoHS Compliant: Yes

RCA AUDIO/VIDEO CABLE, 7.5IN, BLACK; Connector Type A:RCA/Phono Jack / RCA Plug; Connector Type B:RCA/Phono Plug; Cable Length - Imperial:7.5"; Cable Length - Metric:191mm; Jacket Color:Black; Product Range:-; Cable Length:7.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 11M0530
Product Name Rca Audio/video Cable, 7.5In, Black; Connector Type A Multicomp Pro
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Display Screen Portable Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type DisplayPort
View Details
VNA Cable, 67.0 GHz, 36.0″ - VNAX-3FT-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3 ft (9.14 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details