multicomp PRO Rca Audio/video Cable, 7.5In, 28Awg, Black; Connector Type A Multicomp Pro SPC21334

Description
RCA AUDIO/VIDEO CABLE, 7.5IN, 28AWG, BLACK; Connector Type A:RCA/Phono Jacks (2); Connector Type B:RCA/Phono Plug; Cable Length - Imperial:7.5"; Cable Length - Metric:191mm; Jacket Color:Black; Product Range:-; Cable Length:7.5" RoHS Compliant: Yes
Datasheet
Description
RCA AUDIO/VIDEO CABLE, 7.5IN, 28AWG, BLACK; Connector Type A:RCA/Phono Jacks (2); Connector Type B:RCA/Phono Plug; Cable Length - Imperial:7.5"; Cable Length - Metric:191mm; Jacket Color:Black; Product Range:-; Cable Length:7.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rca Audio/video Cable, 7.5In, 28Awg, Black; Connector Type A Multicomp Pro - 11M0529 - Newark, An Avnet Company
Chicago, IL, United States
Rca Audio/video Cable, 7.5In, 28Awg, Black; Connector Type A Multicomp Pro
11M0529
Rca Audio/video Cable, 7.5In, 28Awg, Black; Connector Type A Multicomp Pro 11M0529
RCA AUDIO/VIDEO CABLE, 7.5IN, 28AWG, BLACK; Connector Type A:RCA/Phono Jacks (2); Connector Type B:RCA/Phono Plug; Cable Length - Imperial:7.5"; Cable Length - Metric:191mm; Jacket Color:Black; Product Range:-; Cable Length:7.5" RoHS Compliant: Yes

RCA AUDIO/VIDEO CABLE, 7.5IN, 28AWG, BLACK; Connector Type A:RCA/Phono Jacks (2); Connector Type B:RCA/Phono Plug; Cable Length - Imperial:7.5"; Cable Length - Metric:191mm; Jacket Color:Black; Product Range:-; Cable Length:7.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 11M0529
Product Name Rca Audio/video Cable, 7.5In, 28Awg, Black; Connector Type A Multicomp Pro
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/401-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers