multicomp PRO Audio Cable Assembly; Connector Type A Multicomp Pro SPC21330

Description
AUDIO CABLE ASSEMBLY; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:10ft RoHS Compliant: Yes
Description
AUDIO CABLE ASSEMBLY; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Audio Cable Assembly; Connector Type A Multicomp Pro - 11M0525 - Newark, An Avnet Company
Chicago, IL, United States
Audio Cable Assembly; Connector Type A Multicomp Pro
11M0525
Audio Cable Assembly; Connector Type A Multicomp Pro 11M0525
AUDIO CABLE ASSEMBLY; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

AUDIO CABLE ASSEMBLY; Connector Type A:XLR 3 Position Plug; Connector Type B:XLR 3 Position Jack; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:-; Cable Length:10ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 11M0525
Product Name Audio Cable Assembly; Connector Type A Multicomp Pro
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
ZK2000-2124-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3033/100-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details