multicomp PRO Switch, Toggle, 4Pdt, 5A, 250V; Switch Operation Multicomp Pro SPC21328

Description
SWITCH, TOGGLE, 4PDT, 5A, 250V; Switch Operation:(On)-On-(O n); Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, 4PDT, 5A, 250V; Switch Operation:(On)-On-(O n); Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 4Pdt, 5A, 250V; Switch Operation Multicomp Pro - 11M0523 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 4Pdt, 5A, 250V; Switch Operation Multicomp Pro
11M0523
Switch, Toggle, 4Pdt, 5A, 250V; Switch Operation Multicomp Pro 11M0523
SWITCH, TOGGLE, 4PDT, 5A, 250V; Switch Operation:(On)-On-(O n); Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, 4PDT, 5A, 250V; Switch Operation:(On)-On-(On); Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 11M0523
Product Name Switch, Toggle, 4Pdt, 5A, 250V; Switch Operation Multicomp Pro
Switch Type Toggle
Momentary Contact Switch Function Three Position Momentary (Center ON)
Pole & Throw Specifications 4PDT
Unlock Full Specs
to access all available technical data

Similar Products

Kit, toggle switch, 3PDT - K8590239B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Toggle Switches - 450-1475-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
2 suppliers
Rocker & Toggle Switches - AT406A - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
2 suppliers
Switch,Manual 277V Max - 600-TAX10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details