multicomp PRO Switch, Toggle, Dp3T, 5A, 250V; Switch Operation Multicomp Pro SPC21327

Description
SWITCH, TOGGLE, DP3T, 5A, 250V; Switch Operation:On-On-On; Contact Configuration:DP3T; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Description
SWITCH, TOGGLE, DP3T, 5A, 250V; Switch Operation:On-On-On; Contact Configuration:DP3T; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dp3T, 5A, 250V; Switch Operation Multicomp Pro - 11M0522 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dp3T, 5A, 250V; Switch Operation Multicomp Pro
11M0522
Switch, Toggle, Dp3T, 5A, 250V; Switch Operation Multicomp Pro 11M0522
SWITCH, TOGGLE, DP3T, 5A, 250V; Switch Operation:On-On-On; Contact Configuration:DP3T; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, DP3T, 5A, 250V; Switch Operation:On-On-On; Contact Configuration:DP3T; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 11M0522
Product Name Switch, Toggle, Dp3T, 5A, 250V; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications DP3T
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2099346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
Toggle Sealing Boot - C740191 - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
View Details
Process Sealed Subminiature Rocker - A28KV - NKK Switches
Specs
Switch Type Rocker; Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
5 suppliers
Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details