multicomp PRO Switch, Toggle, 4Pdt, 5A, 250V; Switch Operation Multicomp Pro SPC21326

Description
SWITCH, TOGGLE, 4PDT, 5A, 250V; Switch Operation:(On)-Off-O n; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, 4PDT, 5A, 250V; Switch Operation:(On)-Off-O n; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, 4Pdt, 5A, 250V; Switch Operation Multicomp Pro - 11M0521 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, 4Pdt, 5A, 250V; Switch Operation Multicomp Pro
11M0521
Switch, Toggle, 4Pdt, 5A, 250V; Switch Operation Multicomp Pro 11M0521
SWITCH, TOGGLE, 4PDT, 5A, 250V; Switch Operation:(On)-Off-O n; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, 4PDT, 5A, 250V; Switch Operation:(On)-Off-On; Contact Configuration:4PDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 11M0521
Product Name Switch, Toggle, 4Pdt, 5A, 250V; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications 4PDT
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Single Pole Self-Grounding Toggle Switch, Commercial Grade - 1011S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2066993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Double Pole, Single Throw
View Details
Toggle Switches - 2585-07-1-1-13D-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Process Sealed Subminiature Rocker - A23KH - NKK Switches
Specs
Rocker Actuator Rocker; Rocker
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
5 suppliers