multicomp PRO Switch, Toggle, Sp3T, 5A, 250V; Switch Operation Multicomp Pro SPC21314

Description
SWITCH, TOGGLE, SP3T, 5A, 250V; Switch Operation:On-On-On; Contact Configuration:SP3T; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SP3T, 5A, 250V; Switch Operation:On-On-On; Contact Configuration:SP3T; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Sp3T, 5A, 250V; Switch Operation Multicomp Pro - 11M0509 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Sp3T, 5A, 250V; Switch Operation Multicomp Pro
11M0509
Switch, Toggle, Sp3T, 5A, 250V; Switch Operation Multicomp Pro 11M0509
SWITCH, TOGGLE, SP3T, 5A, 250V; Switch Operation:On-On-On; Contact Configuration:SP3T; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, SP3T, 5A, 250V; Switch Operation:On-On-On; Contact Configuration:SP3T; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 11M0509
Product Name Switch, Toggle, Sp3T, 5A, 250V; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications SP3T
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2066999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Single Pole, Double Throw
View Details
Latching 2-Way Mini Trim - T1-T - OTTO Controls
Specs
Switch Type Toggle
View Details
Toggle Switches - 2300-A11AP-GA - New Yorker Electronics Co., Inc.
Specs
Switch Type Toggle
View Details
4 suppliers
Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details