multicomp PRO Switch, Toggle, Dpdt, 5A, 250V; Switch Operation Multicomp Pro SPC21285

Description
SWITCH, TOGGLE, DPDT, 5A, 250V; Switch Operation:On-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, DPDT, 5A, 250V; Switch Operation:On-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpdt, 5A, 250V; Switch Operation Multicomp Pro - 11M0480 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 5A, 250V; Switch Operation Multicomp Pro
11M0480
Switch, Toggle, Dpdt, 5A, 250V; Switch Operation Multicomp Pro 11M0480
SWITCH, TOGGLE, DPDT, 5A, 250V; Switch Operation:On-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 5A, 250V; Switch Operation:On-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 11M0480
Product Name Switch, Toggle, Dpdt, 5A, 250V; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Switch, 3PDT, toggle - K122342A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Toggle Switches - 2585-08-1-1-13-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Process Sealed Subminiature Antistatic Toggle - B12AH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle Switch -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details