multicomp PRO Switch, Toggle, Spdt, 5A, 250V; Switch Operation Multicomp Pro SPC21276

Description
SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 5A, 250V; Switch Operation Multicomp Pro - 11M0471 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 5A, 250V; Switch Operation Multicomp Pro
11M0471
Switch, Toggle, Spdt, 5A, 250V; Switch Operation Multicomp Pro 11M0471
SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 11M0471
Product Name Switch, Toggle, Spdt, 5A, 250V; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Light Switches - 1962301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
View Details
4-Way Mini Trim - T4 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Process Sealed Subminiature Toggle - A18JP-JA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
15 Amp Single Pole Lighted Toggle Switch, Residential Grade - 1001L - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details