multicomp PRO Switch, Toggle, Spdt, 5A, 250V; Switch Operation Multicomp Pro SPC21255

Description
SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-None-(O n); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-None-(O n); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 5A, 250V; Switch Operation Multicomp Pro - 11M0450 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 5A, 250V; Switch Operation Multicomp Pro
11M0450
Switch, Toggle, Spdt, 5A, 250V; Switch Operation Multicomp Pro 11M0450
SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-None-(O n); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 5A, 250V; Switch Operation:On-None-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 11M0450
Product Name Switch, Toggle, Spdt, 5A, 250V; Switch Operation Multicomp Pro
Switch Type Toggle
Momentary Contact Switch Function Three Position Momentary (Center NEUTRAL)
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Light Switches - 2426511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function Cross over
Terminal Type Surface mount
View Details
4-Way Plus Center Pushbutton Mini Trim - T5 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Process Sealed Subminiature Toggle - A11JV - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers
Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details