multicomp PRO Switch, Toggle, Spdt, 5A, 125V; Switch Operation Multicomp Pro SPC21221

Description
SWITCH, TOGGLE, SPDT, 5A, 125V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPDT, 5A, 125V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 5A, 125V; Switch Operation Multicomp Pro - 11M0416 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 5A, 125V; Switch Operation Multicomp Pro
11M0416
Switch, Toggle, Spdt, 5A, 125V; Switch Operation Multicomp Pro 11M0416
SWITCH, TOGGLE, SPDT, 5A, 125V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 5A, 125V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 11M0416
Product Name Switch, Toggle, Spdt, 5A, 125V; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2099343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (No Center OFF)
View Details
Toggle Guards - TG - OTTO Controls
OTTO Controls
Specs
Switch Type Toggle
View Details
Switches - Toggle Switches - A13JW/3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details