multicomp PRO Switch, Slide, 4Pdt, 300Ma, 125V, Though Hole; Contact Configuration Multicomp Pro SPC21205

Description
SWITCH, SLIDE, 4PDT, 300mA, 125V, THOUGH HOLE; Contact Configuration:4PDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, SLIDE, 4PDT, 300mA, 125V, THOUGH HOLE; Contact Configuration:4PDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Slide, 4Pdt, 300Ma, 125V, Though Hole; Contact Configuration Multicomp Pro - 11M0399 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, 4Pdt, 300Ma, 125V, Though Hole; Contact Configuration Multicomp Pro
11M0399
Switch, Slide, 4Pdt, 300Ma, 125V, Though Hole; Contact Configuration Multicomp Pro 11M0399
SWITCH, SLIDE, 4PDT, 300mA, 125V, THOUGH HOLE; Contact Configuration:4PDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes

SWITCH, SLIDE, 4PDT, 300mA, 125V, THOUGH HOLE; Contact Configuration:4PDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:300mA; Contact Voltage AC Max:125V; Contact Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Slide Switches
Product Number 11M0399
Product Name Switch, Slide, 4Pdt, 300Ma, 125V, Though Hole; Contact Configuration Multicomp Pro
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 1825203-2 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
3 suppliers
Slide Switches - 7347315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Slide Switches - 2300-MSN12AFG01 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
2 suppliers