multicomp PRO Switch, Pushbutton, Spdt, 3A, 250V; Product Range Multicomp Pro SPC21191

Description
SWITCH, PUSHBUTTON, SPDT, 3A, 250V; Product Range:-; Panel Cutout Diameter:4.8mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Plunger; Contact Current AC Max:3A; Contact Voltage VAC:120V RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPDT, 3A, 250V; Product Range:-; Panel Cutout Diameter:4.8mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Plunger; Contact Current AC Max:3A; Contact Voltage VAC:120V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spdt, 3A, 250V; Product Range Multicomp Pro - 11M0385 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, 3A, 250V; Product Range Multicomp Pro
11M0385
Switch, Pushbutton, Spdt, 3A, 250V; Product Range Multicomp Pro 11M0385
SWITCH, PUSHBUTTON, SPDT, 3A, 250V; Product Range:-; Panel Cutout Diameter:4.8mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Plunger; Contact Current AC Max:3A; Contact Voltage VAC:120V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPDT, 3A, 250V; Product Range:-; Panel Cutout Diameter:4.8mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Plunger; Contact Current AC Max:3A; Contact Voltage VAC:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 11M0385
Product Name Switch, Pushbutton, Spdt, 3A, 250V; Product Range Multicomp Pro
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 913580 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Push Button Switches - 1-2364687-9 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details