multicomp PRO Switch, Pushbutton, Dpdt, 1A, 120V; Product Range Multicomp Pro SPC21185

Description
SWITCH, PUSHBUTTON, DPDT, 1A, 120V; Product Range:-; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes
Description
SWITCH, PUSHBUTTON, DPDT, 1A, 120V; Product Range:-; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Dpdt, 1A, 120V; Product Range Multicomp Pro - 11M0379 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Dpdt, 1A, 120V; Product Range Multicomp Pro
11M0379
Switch, Pushbutton, Dpdt, 1A, 120V; Product Range Multicomp Pro 11M0379
SWITCH, PUSHBUTTON, DPDT, 1A, 120V; Product Range:-; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, DPDT, 1A, 120V; Product Range:-; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 11M0379
Product Name Switch, Pushbutton, Dpdt, 1A, 120V; Product Range Multicomp Pro
Switch Function On-(On)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364570-4 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-1-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details