multicomp PRO Switch, Pushbutton, Spdt, 1A, 120V; Product Range Multicomp Pro SPC21184

Description
SWITCH, PUSHBUTTON, SPDT, 1A, 120V; Product Range:-; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Contact Current AC Max:3A; Contact Voltage VAC:120V; Contact Current DC Max:3A RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPDT, 1A, 120V; Product Range:-; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Contact Current AC Max:3A; Contact Voltage VAC:120V; Contact Current DC Max:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spdt, 1A, 120V; Product Range Multicomp Pro - 11M0378 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, 1A, 120V; Product Range Multicomp Pro
11M0378
Switch, Pushbutton, Spdt, 1A, 120V; Product Range Multicomp Pro 11M0378
SWITCH, PUSHBUTTON, SPDT, 1A, 120V; Product Range:-; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Contact Current AC Max:3A; Contact Voltage VAC:120V; Contact Current DC Max:3A RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPDT, 1A, 120V; Product Range:-; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Contact Current AC Max:3A; Contact Voltage VAC:120V; Contact Current DC Max:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 11M0378
Product Name Switch, Pushbutton, Spdt, 1A, 120V; Product Range Multicomp Pro
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 359521 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSC-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details