multicomp PRO Switch, Pushbutton, Dpdt, 20V; Product Range Multicomp Pro SPC21182

Description
SWITCH, PUSHBUTTON, DPDT, 20V; Product Range:-; Panel Cutout Diameter:6.4mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, DPDT, 20V; Product Range:-; Panel Cutout Diameter:6.4mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Dpdt, 20V; Product Range Multicomp Pro - 11M0376 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Dpdt, 20V; Product Range Multicomp Pro
11M0376
Switch, Pushbutton, Dpdt, 20V; Product Range Multicomp Pro 11M0376
SWITCH, PUSHBUTTON, DPDT, 20V; Product Range:-; Panel Cutout Diameter:6.4mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, DPDT, 20V; Product Range:-; Panel Cutout Diameter:6.4mm; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Voltage VAC:20V; Contact Voltage VDC:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 11M0376
Product Name Switch, Pushbutton, Dpdt, 20V; Product Range Multicomp Pro
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details
ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT3076JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 933812 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details