multicomp PRO Toggle Switch; Switch Operation Multicomp Pro SPC21180

Description
TOGGLE SWITCH; Switch Operation:(On)-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:Panel Mount; Contact Voltage AC Nom:-; Switch Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
TOGGLE SWITCH; Switch Operation:(On)-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:Panel Mount; Contact Voltage AC Nom:-; Switch Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch; Switch Operation Multicomp Pro - 11M0374 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch; Switch Operation Multicomp Pro
11M0374
Toggle Switch; Switch Operation Multicomp Pro 11M0374
TOGGLE SWITCH; Switch Operation:(On)-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:Panel Mount; Contact Voltage AC Nom:-; Switch Terminals:Screw RoHS Compliant: Yes

TOGGLE SWITCH; Switch Operation:(On)-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:-; Switch Mounting:Panel Mount; Contact Voltage AC Nom:-; Switch Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 11M0374
Product Name Toggle Switch; Switch Operation Multicomp Pro
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switch - 6217375 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switches - 1-1437558-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
2 suppliers
Process Sealed Subminiature Toggle - A13JV - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TOX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details