multicomp PRO Switch, Toggle, Spdt, 20A, 125V; Switch Operation Multicomp Pro SPC21173

Description
SWITCH, TOGGLE, SPDT, 20A, 125V; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPDT, 20A, 125V; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 20A, 125V; Switch Operation Multicomp Pro - 11M0367 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 20A, 125V; Switch Operation Multicomp Pro
11M0367
Switch, Toggle, Spdt, 20A, 125V; Switch Operation Multicomp Pro 11M0367
SWITCH, TOGGLE, SPDT, 20A, 125V; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 20A, 125V; Switch Operation:(On)-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 11M0367
Product Name Switch, Toggle, Spdt, 20A, 125V; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Switch, toggle, boot, open top - K288801A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switches - 1-2493903-8 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
Process Sealed Subminiature Toggle - A18HB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TOX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details