multicomp PRO Switch, Toggle, Dpdt, 20A, 125V; Switch Operation Multicomp Pro SPC21170

Description
SWITCH, TOGGLE, DPDT, 20A, 125V; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, DPDT, 20A, 125V; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpdt, 20A, 125V; Switch Operation Multicomp Pro - 11M0364 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 20A, 125V; Switch Operation Multicomp Pro
11M0364
Switch, Toggle, Dpdt, 20A, 125V; Switch Operation Multicomp Pro 11M0364
SWITCH, TOGGLE, DPDT, 20A, 125V; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 20A, 125V; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 11M0364
Product Name Switch, Toggle, Dpdt, 20A, 125V; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Light Switches - 2754736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Current Rating 13 amps
View Details
Toggle Sealing Boot - C740191 - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
View Details
Hardware - AT460C - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
20 Amp Single Pole Toggle Switch, Commercial Grade - 1011 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details