multicomp PRO Switch, Toggle, Spst, 20A, 125V; Switch Operation Multicomp Pro SPC21157

Description
SWITCH, TOGGLE, SPST, 20A, 125V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPST, 20A, 125V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spst, 20A, 125V; Switch Operation Multicomp Pro - 11M0351 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 20A, 125V; Switch Operation Multicomp Pro
11M0351
Switch, Toggle, Spst, 20A, 125V; Switch Operation Multicomp Pro 11M0351
SWITCH, TOGGLE, SPST, 20A, 125V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

SWITCH, TOGGLE, SPST, 20A, 125V; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 11M0351
Product Name Switch, Toggle, Spst, 20A, 125V; Switch Operation Multicomp Pro
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw; SPST
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2066990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary-none-on
View Details
Tactile Mini Trim - T4-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Process Sealed Subminiature Toggle - A11AV1 - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers
Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details