The Switch, Rocker, DPST, 16A, 250V, Black is designed for panel mounting and features a non-illuminated actuator in black. It operates with a double pole, single throw (DPST) configuration, allowing for on-off switching. The switch has a contact rating of 16A at 250V AC and can handle up to 10A at 125V AC. Electrical specifications include a contact resistance of 30MΩ and an insulation resistance of at least 100MΩ at 500V DC. The dielectric strength is rated at 2,000V AC for one minute, ensuring reliable performance under high voltage conditions. The mechanical operating life is rated for 10,000 cycles, with an operating force of 800g ±300g. The switch is constructed from durable materials, including a nylon 66 housing and actuator, with copper contacts that are silver plated for enhanced conductivity. It can operate in temperatures ranging from -25°C to +85°C and withstand soldering temperatures of 280°C for three seconds. This product is RoHS compliant, making it suitable for environmentally conscious applications.
SWITCH, ROCKER, DPST, 16A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:16A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 11M0326 |
| Product Name | Switch, Rocker, Dpst, 16A, 250V, Black; Switch Operation Multicomp Pro |
| Rocker Actuator | Rocker |