multicomp PRO Switch, Slide Spdt 6A, 20V, Through Hole; Contact Configuration Multicomp Pro SPC21131

Description
SWITCH, SLIDE SPDT 6A, 20V, THROUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:-; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V RoHS Compliant: Yes
Datasheet
Description
SWITCH, SLIDE SPDT 6A, 20V, THROUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:-; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Slide Spdt 6A, 20V, Through Hole; Contact Configuration Multicomp Pro - 11M0325 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide Spdt 6A, 20V, Through Hole; Contact Configuration Multicomp Pro
11M0325
Switch, Slide Spdt 6A, 20V, Through Hole; Contact Configuration Multicomp Pro 11M0325
SWITCH, SLIDE SPDT 6A, 20V, THROUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:-; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V RoHS Compliant: Yes

SWITCH, SLIDE SPDT 6A, 20V, THROUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-None-On; Switch Mounting:-; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Slide Switches
Product Number 11M0325
Product Name Switch, Slide Spdt 6A, 20V, Through Hole; Contact Configuration Multicomp Pro
Pole & Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Subminiature Slide - AS11BP - NKK Switches
Specs
Actuator Type Flush Handle
Terminal Type PC Pin
Current Rating 0.4000 amps
View Details
5 suppliers
Slide Switches - 1825194-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.3000 amps
Base Material Metal
View Details
3 suppliers
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details