multicomp PRO Switch, Slide, Dpdt, 6A, 250V, Thd; Contact Configuration Multicomp Pro SPC21130

Description
SWITCH, SLIDE, DPDT, 6A, 250V, THD; Contact Configuration:DPDT; Switch Operation:On-None-On ; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:28V; Orientation:Vertical RoHS Compliant: Yes
Datasheet
Description
SWITCH, SLIDE, DPDT, 6A, 250V, THD; Contact Configuration:DPDT; Switch Operation:On-None-On ; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:28V; Orientation:Vertical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Slide, Dpdt, 6A, 250V, Thd; Contact Configuration Multicomp Pro - 11M0324 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Dpdt, 6A, 250V, Thd; Contact Configuration Multicomp Pro
11M0324
Switch, Slide, Dpdt, 6A, 250V, Thd; Contact Configuration Multicomp Pro 11M0324
SWITCH, SLIDE, DPDT, 6A, 250V, THD; Contact Configuration:DPDT; Switch Operation:On-None-On ; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:28V; Orientation:Vertical RoHS Compliant: Yes

SWITCH, SLIDE, DPDT, 6A, 250V, THD; Contact Configuration:DPDT; Switch Operation:On-None-On; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:28V; Orientation:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Slide Switches
Product Number 11M0324
Product Name Switch, Slide, Dpdt, 6A, 250V, Thd; Contact Configuration Multicomp Pro
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 2300-MSN22ASW40 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
Slide Switches - 7-1437580-1 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Current Rating 0.3000 amps
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details