multicomp PRO Switch, Slide, Spdt, 6A, 250V, Thd; Contact Configuration Multicomp Pro SPC21128

Description
SWITCH, SLIDE, SPDT, 6A, 250V, THD; Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:-; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:28V; Orientation:Vertical RoHS Compliant: Yes
Datasheet
Description
SWITCH, SLIDE, SPDT, 6A, 250V, THD; Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:-; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:28V; Orientation:Vertical RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Slide, Spdt, 6A, 250V, Thd; Contact Configuration Multicomp Pro - 11M0322 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spdt, 6A, 250V, Thd; Contact Configuration Multicomp Pro
11M0322
Switch, Slide, Spdt, 6A, 250V, Thd; Contact Configuration Multicomp Pro 11M0322
SWITCH, SLIDE, SPDT, 6A, 250V, THD; Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:-; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:28V; Orientation:Vertical RoHS Compliant: Yes

SWITCH, SLIDE, SPDT, 6A, 250V, THD; Contact Configuration:SPDT; Switch Operation:On-None-On; Switch Mounting:-; Product Range:-; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:28V; Orientation:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Slide Switches
Product Number 11M0322
Product Name Switch, Slide, Spdt, 6A, 250V, Thd; Contact Configuration Multicomp Pro
Pole & Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 360-MSN12ASW13-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Operating Temp -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High)
View Details
2 suppliers
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details